HP logo

HP Compaq Pro 6200 Pro MT + ZR22w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109229
Info modified on:
23 Jul 2024, 21:10:52
Short summary description HP Compaq Pro 6200 Pro MT + ZR22w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 Pro MT + ZR22w, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6200 Pro MT + ZR22w Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6200 Pro MT + ZR22w. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.