HP logo

HP 620 Intel® Core™2 Duo T6670 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12876
Info modified on:
27 Jan 2025, 08:41:38
End of life date:
30 Jun 2011
Short summary description HP 620 Intel® Core™2 Duo T6670 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:

HP 620, Intel® Core™2 Duo, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 620 Intel® Core™2 Duo T6670 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA 4500MHD Windows 7 Professional:

HP 620. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.36 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.