location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZR2240w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW475AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631975527 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2013
Product end of life date
Bullet Points HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 54.6 cm (21.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 8 ms 250 cd/m² 1000:1
  • - 52 W
Warranty: 3 Years
Long product name HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZR2240w, 21.5'', 16:9, 1920 x 1080, 250cd/m2, 8 ms, 1 x DP, 1 x DVI-D, 1 x VGA, 1 x HDMI, 4 x USB, 52W, Black
More>>>
HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP ZR2240w 54,6 cm (21.5”) LED Backlit IPS Monitor
The HP ZR2240w 54,6 cm (21.5”) LED Backlit IPS Monitor has a new LED backlight, HDMI input and 1920 x 1080 full HD resolution in an ultra-modern design that’s sleeker than ever to perfectly complement HP Z Workstations.

Stunning at every angle
IPS (in-plane switching) technology provides outstanding image accuracy with ultra-wide 178° viewing angles and up to 10 times higher contrast ratios.

Unbelievable image quality
8 ms response time minimizes motion blurring. 1000:1 contrast ratio and 2M:1 dynamic contrast ratio provide amazingly crisp images.

Productive from the start
8-way comfort includes height, tilt, swivel, and pivot. New HP Quick Release 2 simplifies setup and supports Quick Release on VESA mount hardware.

Maximum connectivity
DisplayPort, DVI, VGA, and HDMI inputs enable connection to a range of legacy and evolving technologies. USB hub connects up to four devices.

Proven over the long-term
Mission-critical reliability includes extensive testing with HP Z Workstations and the applications you use most. The 3-3-3 limited warranty is expandable to 5 years.

Energy efficient
ENERGY STAR® 5.0, EPEAT® Gold certification, 85% efficient power supply, and more than 25% recycled resin support environmentally responsible computing.

Short summary description HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZR2240w, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP ZR2240w. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.248 x 0.248 mm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
EPEAT Gold, TCO, CSA-NRTL, CSA, FCC, CE, TUV, GOST, NOM, IRAM, PSB, VCCI, KC/KCC, E-Standby, ISC, BSMI, C-Tick, CCC, CECP, CEL
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ports & interfaces
Card reader integrated
No
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 35°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
52 W
Power consumption (standby) *
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
508 mm
Depth (with stand)
234 mm
Height (with stand)
367 mm
Weight (with stand)
5.74 kg
Width (without stand)
508 mm
Depth (without stand)
59 mm
Height (without stand)
303 mm
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
Dimensions (WxDxH)
508 x 59 x 303 mm
TV tuner integrated
No
Dimensions (W x D x H) with stand
508 x 234 x 367 mm
Power requirements
90 - 265V
Source Testseek summary Average rating
Reviews
Updated:
2013-05-19 02:14:10
Uk has collected 2 expert reviews for HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%