HP ZR2240W, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
HP ZR2240W. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black