location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZR2240w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW475A4#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited three-year parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZR2240w - 21.5", 1920 x 1080, 250 cd/m², 1000:1 static, 2000000:1 dynamic, 178°/178°, DisplayPort, DVI-D, VGA, HDMI, Black
More>>>
HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
The official description of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.










Short summary description HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZR2240w, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP ZR2240w. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1440 x 900 (WXGA+), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.248 x 0.248 mm
Digital horizontal frequency
24 - 94 kHz
Digital vertical frequency
50 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Country of origin
China
Certification
CSA-NRTL, CSA, FCC. CE, TUV, GOST, NOM, IRAM mark, PSB, VCCI, KC/KCC, Korea E-Standby, ISC, BSMI, C-Tick, CCC, CECP, CEL
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
1
Ports & interfaces
DisplayPorts quantity
1
HDCP
No
Ergonomics
VESA mounting *
No
Panel mounting interface
No
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.3 W
Power consumption (max)
52 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
508 mm
Depth (with stand)
234 mm
Height (with stand)
367 mm
Weight (with stand)
5.74 kg
Width (without stand)
508 mm
Depth (without stand)
59 mm
Height (without stand)
303 mm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:41:18
Uk has collected 2 expert reviews for HP ZR2240w computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%