HP logo

HP Pro 3300 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59493
Info modified on:
23 Jul 2024, 21:10:17
End of life date:
01 Nov 2011
Short summary description HP Pro 3300 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3300, 3.1 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Pro 3300 Intel® Core™ i3 i3-2100 2 GB DDR3-SDRAM 500 GB Windows 7 Professional Micro Tower PC Black:

HP Pro 3300. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.