HP logo

HP Elite 7300 MT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96895
Info modified on:
23 Jul 2024, 21:10:15
End of life date:
31 Aug 2012
Short summary description HP Elite 7300 MT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Elite 7300 MT, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite 7300 MT Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Professional Micro Tower PC Black:

HP Elite 7300 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.