HP logo

HP Elite 7200 MT Intel® Core™ i5 i5-2400 4 GB 750 GB AMD Radeon HD 5450 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117857
Info modified on:
07 Oct 2024, 16:44:24
Short summary description HP Elite 7200 MT Intel® Core™ i5 i5-2400 4 GB 750 GB AMD Radeon HD 5450 Windows 7 Professional Micro Tower PC Black:

HP Elite 7200 MT, 3.1 GHz, Intel® Core™ i5, 4 GB, 750 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Elite 7200 MT Intel® Core™ i5 i5-2400 4 GB 750 GB AMD Radeon HD 5450 Windows 7 Professional Micro Tower PC Black:

HP Elite 7200 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.