HP logo

HP Omni 200-5310nl Desktop PC Intel® Pentium® E5800 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247657
Info modified on:
14 Mar 2024, 18:54:01
Short summary description HP Omni 200-5310nl Desktop PC Intel® Pentium® E5800 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP Omni 200-5310nl Desktop PC, 54.6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 750 GB, Windows 7 Home Premium

Long summary description HP Omni 200-5310nl Desktop PC Intel® Pentium® E5800 54.6 cm (21.5") 1920 x 1080 pixels 4 GB DDR3-SDRAM 750 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP Omni 200-5310nl Desktop PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 3.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB. Discrete graphics card model: Intel® GMA X4500HD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.