HP logo

HP TouchSmart 600-1410nl Intel® Core™ i3 i3-350M 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69289
Info modified on:
07 Oct 2024, 16:44:50
Short summary description HP TouchSmart 600-1410nl Intel® Core™ i3 i3-350M 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Black:

HP TouchSmart 600-1410nl, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1.5 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1410nl Intel® Core™ i3 i3-350M 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Black:

HP TouchSmart 600-1410nl. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.26 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. Discrete graphics card model: NVIDIA® GeForce® G210, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.