HP logo

HP TouchSmart 310-1100nl AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4270 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95884
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP TouchSmart 310-1100nl AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4270 Windows 7 Home Premium Black:

HP TouchSmart 310-1100nl, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 310-1100nl AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4270 Windows 7 Home Premium Black:

HP TouchSmart 310-1100nl. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4270. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.