HP logo

HP All-in-One 200-5210nl Desktop PC Intel® Pentium® E5500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57496
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP All-in-One 200-5210nl Desktop PC Intel® Pentium® E5500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP All-in-One 200-5210nl Desktop PC, 2.8 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP All-in-One 200-5210nl Desktop PC Intel® Pentium® E5500 4 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Home Premium Black:

HP All-in-One 200-5210nl Desktop PC. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Power supply: 150 W. Chassis type: Desktop. Product type: PC. Weight: 8.25 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.