HP logo

HP Omni 100-5015nl Desktop PC AMD Athlon II X2 260u 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4270 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121846
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Omni 100-5015nl Desktop PC AMD Athlon II X2 260u 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4270 Windows 7 Home Premium Black:

HP Omni 100-5015nl Desktop PC, 1.8 GHz, AMD Athlon II X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Omni 100-5015nl Desktop PC AMD Athlon II X2 260u 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4270 Windows 7 Home Premium Black:

HP Omni 100-5015nl Desktop PC. Processor frequency: 1.8 GHz, Processor family: AMD Athlon II X2, Processor model: 260u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4270. Operating system installed: Windows 7 Home Premium. Power supply: 90 W. Chassis type: Desktop. Product type: PC. Weight: 9.1 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.