HP logo

HP Compaq Presario SG2-210NL Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149228
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Presario SG2-210NL Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Windows 7 Home Premium Black:

HP Compaq Presario SG2-210NL, 50.8 cm (20"), HD+, Intel Atom®, 1 GB, 160 GB, Windows 7 Home Premium

Long summary description HP Compaq Presario SG2-210NL Intel Atom® 50.8 cm (20") 1600 x 900 pixels 1 GB DDR2-SDRAM 160 GB Intel® GMA 3150 Windows 7 Home Premium Black:

HP Compaq Presario SG2-210NL. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Atom®, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.