HP logo

HP Compaq SG3-350UK AMD Athlon II X2 245 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon 3000 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57681
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq SG3-350UK AMD Athlon II X2 245 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon 3000 Windows 7 Home Premium Mini Tower PC Black:

HP Compaq SG3-350UK, 2.9 GHz, AMD Athlon II X2, 4 GB, 750 GB, DVD-RW, Windows 7 Home Premium

Long summary description HP Compaq SG3-350UK AMD Athlon II X2 245 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon 3000 Windows 7 Home Premium Mini Tower PC Black:

HP Compaq SG3-350UK. Processor frequency: 2.9 GHz, Processor family: AMD Athlon II X2, Processor model: 245. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.