HP Compaq SG3-210NL Desktop PC, 1.2 GHz, Intel® Celeron®, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Home Premium
HP Compaq SG3-210NL Desktop PC. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Weight: 7.5 kg. Product colour: Black