HP logo

HP Pavilion Elite HPE-410nl Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower Black, Red

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33241
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Elite HPE-410nl Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower Black, Red:

HP Pavilion Elite HPE-410nl Desktop PC, 2.66 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion Elite HPE-410nl Desktop PC Intel® Core™ i5 i5-750 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 230 Windows 7 Home Premium Tower Black, Red:

HP Pavilion Elite HPE-410nl Desktop PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 230. Operating system installed: Windows 7 Home Premium. Power supply: 460 W. Chassis type: Tower. Product type: PC. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.