HP logo

HP Intel Core i5-460M processor 2.53 GHz 3 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92697
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i5-460M processor 2.53 GHz 3 MB L3:

HP Intel Core i5-460M, Intel® Core™ i5, PGA988, 32 nm, i5-460M, 2.53 GHz, 64-bit

Long summary description HP Intel Core i5-460M processor 2.53 GHz 3 MB L3:

HP Intel Core i5-460M. Processor family: Intel® Core™ i5, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 8 GB, Memory clock speeds supported by processor: 800,1066 MHz. Market segment: Mobile. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 105 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.