HP logo

HP Compaq Elite Compaq 8100 Elite CMT Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86924
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Elite Compaq 8100 Elite CMT Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite Compaq 8100 Elite CMT, 3.2 GHz, Intel® Core™ i3, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite Compaq 8100 Elite CMT Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite Compaq 8100 Elite CMT. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Chassis type: Mini Tower. Product type: PC. Weight: 11.2 kg. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.