HP logo

HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-560M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional White

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39904
Info modified on:
24 Jan 2025, 20:50:59
Short summary description HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-560M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional White:

HP EliteBook 8440p Notebook PC, Intel® Core™ i5, 2.66 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-560M 35.6 cm (14") 4 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional White:

HP EliteBook 8440p Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-560M, Processor frequency: 2.66 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product colour: White. Weight: 2.12 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.