HP Compaq LA2306x, 58.4 cm (23"), 1920 x 1080 pixels, LCD, 5 ms, Black
HP Compaq LA2306x. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black