HP Intel Pentium E6700, Intel® Pentium® Dual-Core, LGA 775 (Socket T), 45 nm, E6700, 3.2 GHz, 64-bit
HP Intel Pentium E6700. Processor family: Intel® Pentium® Dual-Core, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Temperature (max): 74.1 °C