location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP XL538AA laptop cooling pad 40.6 cm (16") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL538AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL538AA#ABB
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 22:40:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year limited
Long product name HP XL538AA laptop cooling pad 40.6 cm (16") Black :
The long product name of HP XL538AA laptop cooling pad 40.6 cm (16") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XL538AA, Lap-top Tray
More>>>
HP XL538AA laptop cooling pad 40.6 cm (16") Black:
The official description of HP XL538AA laptop cooling pad 40.6 cm (16") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP Lap Top is the perfect work surface when you are sitting in a chair or lying in bed. You can keep your stuff on the slide-out tray, while your legs stay cool, thanks to the non-slip lap cushion.
- Perfect when you are working away from home, waiting at the airport or between meetings, the HP Lap Top has a tray to keep your things on, a surface swale so the notebook stays cool and a cushioned base for extra comfort.
- Your HP Lap Top has a surface swale to provide airflow which aids in natural cooling, so your notebook doesn’t need to power a fan, saving resources. And it protects your lap from the heat generated while your laptop is on.
- The HP Lap Top provides a smooth, stable surface and is a perfect lapdesk when you are sitting in a chair or lying in bed for hours. With its slide-out tray and non-slip lap cushion, this makes working an experience you can enjoy – at your leisure!
- The HP Lap Top combines sleek ID with form and function. It can be used with laptops up to 40,6 cm (16“) and fits in most carrying cases. The slide-out work surface supports a mouse, hard disk drive or other productivity tools.

Short summary description HP XL538AA laptop cooling pad 40.6 cm (16") Black:
This short summary of the HP XL538AA laptop cooling pad 40.6 cm (16") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP XL538AA, 40.6 cm (16"), Black, 680 g, 810 g, 376.4 x 266.4 x 13.5 mm

Long summary description HP XL538AA laptop cooling pad 40.6 cm (16") Black:
This is an auto-generated long summary of HP XL538AA laptop cooling pad 40.6 cm (16") Black based on the first three specs of the first five spec groups.

HP XL538AA. Maximum screen size: 40.6 cm (16"). Product colour: Black. Weight: 680 g. Package weight: 810 g. Dimensions (WxDxH): 376.4 x 266.4 x 13.5 mm

Performance
Maximum screen size *
40.6 cm (16")
Built-in speaker(s)
No
Design
Product colour *
Black
Weight & dimensions
Weight
680 g
Packaging data
Package weight
810 g
Other features
Dimensions (WxDxH)
376.4 x 266.4 x 13.5 mm