HP Compaq Elite 8200, 2.5 GHz, Intel® Core™ i5, i5-2400S, 4 GB, 250 GB, DVD Super Multi
HP Compaq Elite 8200. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Power supply: 135 W. Chassis type: USFF. Product type: PC. Weight: 3.1 kg. Product colour: Black