HP logo

HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64368
Info modified on:
23 Jul 2024, 21:10:02
Short summary description HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional PC Black:

HP Compaq Elite 8200 SFF, 3.1 GHz, Intel® Core™ i5, 8 GB, 240 GB, DVD-ROM, Windows 7 Professional

Long summary description HP Compaq Elite 8200 SFF Intel® Core™ i5 i5-2400 8 GB DDR3-SDRAM 240 GB SSD Windows 7 Professional PC Black:

HP Compaq Elite 8200 SFF. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.