location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 10.2" Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL171AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631622278 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2013
Product end of life date
Bullet Points HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 25.9 cm (10.2") Black, Blue
  • - Neoprene
  • - Dust resistant, Scratch resistant
  • - 116 g
Long product name HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue :
The long product name of HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Mini 10.2-inch (Ocean Drive) Sleeve
More>>>
HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue:
The official description of HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This slim, practical sleeve has a durable exterior which keeps the dust and dirt off your HP Mini, and a plush lining to hold your notebook securely – whether you carry it in your hand or in a bag.

- The HP Mini Ocean Drive Sleeve - 25,9 cm (10.2") has an elegant, slim design, so you can easily carry your notebook in your hand or slip it into your bag when you're on the move.
- Slim design allows for easy transport by hand or inside your bag
- Features the unique HP color accents to perfectly match your HP Mini
- Durable exterior protects your HP Mini from dirt while plush lining interior protects it from scratches

Short summary description HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue:
This short summary of the HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 10.2" Sleeve, Sleeve case, 25.9 cm (10.2"), 116 g

Long summary description HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue:
This is an auto-generated long summary of HP Mini 10.2" Sleeve 25.9 cm (10.2") Sleeve case Black, Blue based on the first three specs of the first five spec groups.

HP Mini 10.2" Sleeve. Case type: Sleeve case, Maximum screen size: 25.9 cm (10.2"). Weight: 116 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
HP Mini 110/210
Maximum screen size *
25.9 cm (10.2")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Blue
Shoulder strap
No
Features
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Weight
116 g
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
285 x 30 x 195 mm
Country Distributor
United Kingdom 1 distributor(s)