HP logo

HP Pavilion p6699uk Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11296
Info modified on:
07 Oct 2024, 16:44:48
End of life date:
30 Jun 2011
Short summary description HP Pavilion p6699uk Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6699uk, 3.2 GHz, Intel® Core™ i5, 4 GB, 750 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p6699uk Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6699uk. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.