HP logo

HP G G62-b20SA AMD Phenom II N830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9222
Info modified on:
02 Feb 2025, 23:11:01
End of life date:
30 Jun 2011
Short summary description HP G G62-b20SA AMD Phenom II N830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

HP G G62-b20SA, AMD Phenom II, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP G G62-b20SA AMD Phenom II N830 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 4250 Windows 7 Home Premium Black, Bronze:

HP G G62-b20SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Phenom II, Processor model: N830, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product colour: Black, Bronze

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.