HP logo

HP G G72-b10SD Notebook PC Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Gold

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124678
Info modified on:
22 Jan 2025, 05:24:59
Short summary description HP G G72-b10SD Notebook PC Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Gold:

HP G G72-b10SD Notebook PC, Intel® Core™ i3, 2.26 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 500 GB

Long summary description HP G G72-b10SD Notebook PC Intel® Core™ i3 i3-350M 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Gold:

HP G G72-b10SD Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Gold. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.