HP logo

HP G G72-b05SD Notebook PC Intel® Pentium® P6100 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104184
Info modified on:
22 Jan 2025, 05:18:06
Short summary description HP G G72-b05SD Notebook PC Intel® Pentium® P6100 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

HP G G72-b05SD Notebook PC, Intel® Pentium®, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 3 GB, 500 GB

Long summary description HP G G72-b05SD Notebook PC Intel® Pentium® P6100 43.9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Black:

HP G G72-b05SD Notebook PC. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.