HP logo

HP Pavilion dv7-4135ed Entertainment Notebook PC AMD Phenom II N930 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54892
Info modified on:
22 Jan 2025, 06:23:11
Short summary description HP Pavilion dv7-4135ed Entertainment Notebook PC AMD Phenom II N930 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

HP Pavilion dv7-4135ed Entertainment Notebook PC, AMD Phenom II, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 640 GB, Windows 7 Home Premium

Long summary description HP Pavilion dv7-4135ed Entertainment Notebook PC AMD Phenom II N930 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 640 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium:

HP Pavilion dv7-4135ed Entertainment Notebook PC. Processor family: AMD Phenom II, Processor model: N930. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Weight: 3.31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.