HP logo

HP Pavilion dv6-3130ep AMD Phenom II N620 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30677
Info modified on:
22 Jan 2025, 05:44:55
Short summary description HP Pavilion dv6-3130ep AMD Phenom II N620 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver:

HP Pavilion dv6-3130ep, AMD Phenom II, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB, Windows 7 Home Premium

Long summary description HP Pavilion dv6-3130ep AMD Phenom II N620 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Silver:

HP Pavilion dv6-3130ep. Processor family: AMD Phenom II, Processor model: N620. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.43 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.