HP logo

HP Pavilion dv6-3117sa AMD Phenom II N620 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10209
Info modified on:
25 Jan 2025, 22:32:38
End of life date:
30 Jun 2011
Short summary description HP Pavilion dv6-3117sa AMD Phenom II N620 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Red:

HP Pavilion dv6-3117sa, AMD Phenom II, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dv6-3117sa AMD Phenom II N620 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black, Red:

HP Pavilion dv6-3117sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Phenom II, Processor model: N620, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.