HP logo

HP Pavilion dv6-3110sa AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16433
Info modified on:
22 Jan 2025, 05:07:20
End of life date:
31 Jul 2011
Short summary description HP Pavilion dv6-3110sa AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Red:

HP Pavilion dv6-3110sa, AMD Turion II Dual Core, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-3110sa AMD Turion II Dual Core P540 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 5470 Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Red:

HP Pavilion dv6-3110sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion II Dual Core, Processor model: P540, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.