HP logo

HP Compaq SG3-110DE Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59375
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq SG3-110DE Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:

HP Compaq SG3-110DE, 1.33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Compaq SG3-110DE Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB AMD Radeon 3000 Windows 7 Home Premium Desktop PC Black:

HP Compaq SG3-110DE. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.