HP logo

HP Compaq Presario CQ42-263TU Intel® Core™ i5 i5-450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197169
Info modified on:
22 Jan 2025, 04:51:50
Short summary description HP Compaq Presario CQ42-263TU Intel® Core™ i5 i5-450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

HP Compaq Presario CQ42-263TU, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq Presario CQ42-263TU Intel® Core™ i5 i5-450M 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

HP Compaq Presario CQ42-263TU. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.