HP logo

HP Mobile Thin Client 4320t Intel® Celeron® P4500 33.8 cm (13.3") 1 GB DDR3-SDRAM 2 GB Flash 802.11g Windows Embedded Standard

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49799
Info modified on:
25 Feb 2025, 20:16:55
End of life date:
31 Jul 2011
Short summary description HP Mobile Thin Client 4320t Intel® Celeron® P4500 33.8 cm (13.3") 1 GB DDR3-SDRAM 2 GB Flash 802.11g Windows Embedded Standard:

HP Mobile Thin Client 4320t, Intel® Celeron®, 1.86 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 1 GB, 2 GB

Long summary description HP Mobile Thin Client 4320t Intel® Celeron® P4500 33.8 cm (13.3") 1 GB DDR3-SDRAM 2 GB Flash 802.11g Windows Embedded Standard:

HP Mobile Thin Client 4320t. Product type: Mobile thin client. Processor family: Intel® Celeron®, Processor model: P4500, Processor frequency: 1.86 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard. Weight: 1.93 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.