HP logo

HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K1200 Linux SFF Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37184
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K1200 Linux SFF Workstation Black:

HP Z240, 3.4 GHz, Intel® Xeon® E3 v5, E3-1230V5, 16 GB, 256 GB, Linux

Long summary description HP Z240 Intel® Xeon® E3 v5 E3-1230V5 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K1200 Linux SFF Workstation Black:

HP Z240. Processor frequency: 3.4 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1230V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® Quadro® K1200. Operating system installed: Linux. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Weight: 5.7 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.