HP logo

HP OMEN Keyboard with SteelSeries

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120603
Info modified on:
30 Mar 2023, 12:59:19
Short summary description HP OMEN Keyboard with SteelSeries:

HP OMEN Keyboard with SteelSeries, Full-size (100%), Wired, USB, QWERTY, RGB LED, Black

Long summary description HP OMEN Keyboard with SteelSeries:

HP OMEN Keyboard with SteelSeries. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. USB hub, Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.