HP logo

HP Pavilion 15-aw065sa AMD A9 A9-9410 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19390
Info modified on:
14 Mar 2024, 17:43:09
End of life date:
10 Dec 2016
Short summary description HP Pavilion 15-aw065sa AMD A9 A9-9410 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Pavilion 15-aw065sa, AMD A9, 2.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 2 TB

Long summary description HP Pavilion 15-aw065sa AMD A9 A9-9410 Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 2 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Silver:

HP Pavilion 15-aw065sa. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9410, Processor frequency: 2.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Grey, Silver

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.