HP logo

HP 27ea computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147503
Info modified on:
14 Mar 2024, 19:42:16
Short summary description HP 27ea computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White:

HP 27ea, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 27ea computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Silver, White:

HP 27ea. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Silver, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.