HP logo

HP t630 2 GHz ThinPro 1.52 kg Silver GX-420GI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92553
Info modified on:
15 Jun 2024, 03:50:30
Short summary description HP t630 2 GHz ThinPro 1.52 kg Silver GX-420GI:

HP t630, 2 GHz, AMD G, GX-420GI, 2.2 GHz, 2 MB, 4 GB

Long summary description HP t630 2 GHz ThinPro 1.52 kg Silver GX-420GI:

HP t630. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 8 GB, Storage media: Flash, Storage drive size: M.2. On-board graphics card model: AMD Radeon R7E. Cabling technology: 10/100/1000Base-T(X)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.