HP logo

HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219391
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2019
Bullet Points HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:
  • - This curved, 35” diagonal UWQHD 21:9 display delivers 34% more screen real estate than a 16:9 display.<sup>[1]</sup>
  • - NVIDIA G-SYNC™ minimizes input lag for gameplay that responds as quickly as you do.
  • - A height adjustable display with ambient lighting delivers maximum comfort so you can outlast every opponent.
Warranty:
1-year HP Commercial Guarantee
Long product name HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:

35.03", Ultra-Wide Quad HD 3440 x 1440, 21:9, 300cd/m²

HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:

MASSIVE. CURVED. GAME-CHANGER.
Immersive is an understatement. This curved 35” diagonal display not only surrounds your entire field of vision, it lets gamers experience the full potential of their rig. Whether it’s a horde of assailants or a climactic boss battle, witness every detail on a display that redefines where you draw the line between gameplay and reality.

Short summary description HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:

HP OMEN X 35 Curved, 89 cm (35"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 4 ms, Black

Long summary description HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black:

HP OMEN X 35 Curved. Display diagonal: 89 cm (35"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP OMEN X 35 Curved computer monitor 89 cm (35") 3440 x 1440 pixels UltraWide Quad HD LED Black X3W57AA:
[1] Ultra Wide QHD (Quad High Definition) content required to view UWQHD images. All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[3] DisplayPort™ and the DisplayPort™ logo are trademarks owned by the Video Electronics Standards Association (VESA®) in the United States and other countries.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.