HP logo

HP EliteBook 840 G3 Notebook PC (ENERGY STAR)

Brand:
Product family:
Product series:
HP segment:
Business
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58998
Info modified on:
27 Jan 2025, 08:55:07
Short summary description HP EliteBook 840 G3 Notebook PC (ENERGY STAR):

HP EliteBook 840 G3 Notebook PC (ENERGY STAR), Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G3 Notebook PC (ENERGY STAR):

HP EliteBook 840 G3 Notebook PC (ENERGY STAR). Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.