HP EliteBook Folio G1 Notebook PC, Intel® Core™ m5, 1.1 GHz, 31.8 cm (12.5"), 3840 x 2160 pixels, 8 GB, 512 GB
HP EliteBook Folio G1 Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 31.8 cm (12.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver