HP logo

HP Compaq Evo D510 Small Form Factor Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142837
Info modified on:
14 May 2020, 16:25:41
Short summary description HP Compaq Evo D510 Small Form Factor Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:

HP Compaq Evo D510 Small Form Factor, 2 GHz, Intel® Pentium® 4, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq Evo D510 Small Form Factor Intel® Pentium® 4 0.25 GB DDR-SDRAM 40 GB Windows XP Professional SFF PC:

HP Compaq Evo D510 Small Form Factor. Processor frequency: 2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Operating system installed: Windows XP Professional. Power supply: 175 W. Chassis type: SFF. Product type: PC. Weight: 9.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.