HP logo

HP LaserJet 100-sheet Reverse Automatic Document Feeder

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85447
Info modified on:
22 Apr 2025, 11:52:29
Short summary description HP LaserJet 100-sheet Reverse Automatic Document Feeder:

HP LaserJet 100-sheet Reverse Automatic Document Feeder, Auto document feeder (ADF), HP, 100 sheets, 60 - 128 g/m², White, China

Long summary description HP LaserJet 100-sheet Reverse Automatic Document Feeder:

HP LaserJet 100-sheet Reverse Automatic Document Feeder. Type: Auto document feeder (ADF), Brand compatibility: HP, Maximum capacity: 100 sheets. Media types supported: A3, A4, A5, B4, Legal, Letter, 11 x 17, Statement. Width: 554.6 mm, Depth: 491 mm, Height: 94.9 mm. Quantity per pack: 1 pc(s), Package width: 673 mm, Package depth: 660 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.