HP logo

HP Pavilion 15-aw009ax AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84634
Info modified on:
22 Jan 2025, 05:11:08
Short summary description HP Pavilion 15-aw009ax AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Windows 10 Home Black, Silver:

HP Pavilion 15-aw009ax, AMD A10, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP Pavilion 15-aw009ax AMD A10 A10-9600P Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 M440 Windows 10 Home Black, Silver:

HP Pavilion 15-aw009ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.