HP logo

HP TouchSmart 600-1220nl Desktop PC Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76774
Info modified on:
19 Mar 2021, 16:13:07
Short summary description HP TouchSmart 600-1220nl Desktop PC Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP TouchSmart 600-1220nl Desktop PC, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1.5 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 600-1220nl Desktop PC Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP TouchSmart 600-1220nl Desktop PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.26 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB. Discrete graphics card model: NVIDIA® GeForce® GT 230M. Built-in camera. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.