HP logo

HP TouchSmart 300-1210nl Desktop PC AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79871
Info modified on:
07 Oct 2024, 16:44:50
Short summary description HP TouchSmart 300-1210nl Desktop PC AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP TouchSmart 300-1210nl Desktop PC, 50.8 cm (20"), HD+, AMD Athlon II X2, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP TouchSmart 300-1210nl Desktop PC AMD Athlon II X2 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 3200 Windows 7 Home Premium:

HP TouchSmart 300-1210nl Desktop PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD Athlon II X2, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 3200. Built-in camera. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.